RS Components, Ltd. Cam Followers 471310

Description
RS PRO A01114 Cam Follower
Request a Quote
Description
RS PRO A01114 Cam Follower
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - 471310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
471310
Cam Followers 471310
RS PRO A01114 Cam Follower

RS PRO A01114 Cam Follower

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 471310
Product Name Cam Followers
Bearing Type Cam Follower; Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 1.26 inch (32 mm)
View Details
Cam Followers - 471291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 0.5906 inch (15 mm)
View Details
Linear Bearings - 2179754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Cam Followers - 2346946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.8661 inch (22 mm)
Dynamic Cap. 1212 lbs (550 kg)
View Details