NB Corporation of America Linear Stroke Rotary Bushing SR Type

Description
The NB STROKE BUSH is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can withstand high loading. The retainer is made of a light metal alloy with high wear resistance. Smooth motion is achieved under high-speed and high-acceleration conditions. Although the linear motion is limited to a specific stroke length, the combined rotation and stroke motion is achieved with very little frictional resistance. The NB STROKE BUSH can be conveniently used in a variety of applications. Features and Benefits At-a-Glance NB linear stroke bushings consist of a high-carbon chromium bearing steel outer cylinder with a precision-ground inner surface, a light metal alloy retainer that keeps ball elements in position, and a stopper ring and inner seal to prevent contamination. While this type of design limits the amount of linear motion stroke, it offers many benefits, such as: High resistance thanks to heat-treated and ground metal and alloy components that are designed for heavy-duty use Smooth performance in both high-speed and high-acceleration conditions, with exceptional rigidity and accuracy Easy installation with uniform dimensions and various mounting options Reduced size and weight for compact equipment Fewer maintenance requirements thanks to an easy-to-lubricate design Configuration Options SR linear stroke bushings are available in a range of different sizes and configurations to better suit the diverse needs of today’s equipment and component manufacturers. Specific options within the SR product line include: Standard type SR bushings in a range of sizes from 6-100mm inner contact diameter SR-UU type bushings with dual-sided seals, available in the same sizes as the standard SR-type products SR-B linear bushings, for applications requiring load ratings up to 13,700N (dynamic) and 29,400N (dynamic) SR-BUU type bushings, with double-retainer and double-seal configuration
Request a Quote
Description
The NB STROKE BUSH is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can withstand high loading. The retainer is made of a light metal alloy with high wear resistance. Smooth motion is achieved under high-speed and high-acceleration conditions. Although the linear motion is limited to a specific stroke length, the combined rotation and stroke motion is achieved with very little frictional resistance. The NB STROKE BUSH can be conveniently used in a variety of applications. Features and Benefits At-a-Glance NB linear stroke bushings consist of a high-carbon chromium bearing steel outer cylinder with a precision-ground inner surface, a light metal alloy retainer that keeps ball elements in position, and a stopper ring and inner seal to prevent contamination. While this type of design limits the amount of linear motion stroke, it offers many benefits, such as: High resistance thanks to heat-treated and ground metal and alloy components that are designed for heavy-duty use Smooth performance in both high-speed and high-acceleration conditions, with exceptional rigidity and accuracy Easy installation with uniform dimensions and various mounting options Reduced size and weight for compact equipment Fewer maintenance requirements thanks to an easy-to-lubricate design Configuration Options SR linear stroke bushings are available in a range of different sizes and configurations to better suit the diverse needs of today’s equipment and component manufacturers. Specific options within the SR product line include: Standard type SR bushings in a range of sizes from 6-100mm inner contact diameter SR-UU type bushings with dual-sided seals, available in the same sizes as the standard SR-type products SR-B linear bushings, for applications requiring load ratings up to 13,700N (dynamic) and 29,400N (dynamic) SR-BUU type bushings, with double-retainer and double-seal configuration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR type stroke bush is a linear and rotational motion bearing that combines high-speed linear stroke with rotary motion using a zigzag-arranged ball retainer made of light metal alloy, mounted in a heat-treated and ground high-carbon chromium bearing steel outer cylinder. It supports strokes up to approximately twice the retainer travel length and is available in inner contact diameters from 6 mm to 100 mm. The design allows for combined motion with low friction and includes one lubrication hole per oil groove. Maximum operating temperature is -20 ℃ to 110 ℃. Mounting requires proper shaft fit (k5, m5 for shaft; H6, H7 for housing) and surface hardness of at least 58 HRC with surface roughness under Ra 0.4. Sealed variants (SR-UU) are available with dual rubber seals. The maximum stroke is limited to 80% of the dimensional table value to prevent retainer slippage.

Datasheet Summary
Powered by GS/AI

The SR type stroke bush is a linear and rotational motion bearing that combines high-speed linear stroke with rotary motion using a zigzag-arranged ball retainer made of light metal alloy, mounted in a heat-treated and ground high-carbon chromium bearing steel outer cylinder. It supports strokes up to approximately twice the retainer travel length and is available in inner contact diameters from 6 mm to 100 mm. The design allows for combined motion with low friction and includes one lubrication hole per oil groove. Maximum operating temperature is -20 ℃ to 110 ℃. Mounting requires proper shaft fit (k5, m5 for shaft; H6, H7 for housing) and surface hardness of at least 58 HRC with surface roughness under Ra 0.4. Sealed variants (SR-UU) are available with dual rubber seals. The maximum stroke is limited to 80% of the dimensional table value to prevent retainer slippage.

Suppliers

Company
Product
Description
Supplier Links
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Hanover Park, IL, USA
Linear Stroke Rotary Bushing
SR Type
Linear Stroke Rotary Bushing SR Type
The NB STROKE BUSH is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can withstand high loading. The retainer is made of a light metal alloy with high wear resistance. Smooth motion is achieved under high-speed and high-acceleration conditions. Although the linear motion is limited to a specific stroke length, the combined rotation and stroke motion is achieved with very little frictional resistance. The NB STROKE BUSH can be conveniently used in a variety of applications. Features and Benefits At-a-Glance NB linear stroke bushings consist of a high-carbon chromium bearing steel outer cylinder with a precision-ground inner surface, a light metal alloy retainer that keeps ball elements in position, and a stopper ring and inner seal to prevent contamination. While this type of design limits the amount of linear motion stroke, it offers many benefits, such as: High resistance thanks to heat-treated and ground metal and alloy components that are designed for heavy-duty use Smooth performance in both high-speed and high-acceleration conditions, with exceptional rigidity and accuracy Easy installation with uniform dimensions and various mounting options Reduced size and weight for compact equipment Fewer maintenance requirements thanks to an easy-to-lubricate design Configuration Options SR linear stroke bushings are available in a range of different sizes and configurations to better suit the diverse needs of today’s equipment and component manufacturers. Specific options within the SR product line include: Standard type SR bushings in a range of sizes from 6-100mm inner contact diameter SR-UU type bushings with dual-sided seals, available in the same sizes as the standard SR-type products SR-B linear bushings, for applications requiring load ratings up to 13,700N (dynamic) and 29,400N (dynamic) SR-BUU type bushings, with double-retainer and double-seal configuration

The NB STROKE BUSH is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can withstand high loading. The retainer is made of a light metal alloy with high wear resistance. Smooth motion is achieved under high-speed and high-acceleration conditions. Although the linear motion is limited to a specific stroke length, the combined rotation and stroke motion is achieved with very little frictional resistance. The NB STROKE BUSH can be conveniently used in a variety of applications.

Features and Benefits At-a-Glance

NB linear stroke bushings consist of a high-carbon chromium bearing steel outer cylinder with a precision-ground inner surface, a light metal alloy retainer that keeps ball elements in position, and a stopper ring and inner seal to prevent contamination. While this type of design limits the amount of linear motion stroke, it offers many benefits, such as:

  • High resistance thanks to heat-treated and ground metal and alloy components that are designed for heavy-duty use
  • Smooth performance in both high-speed and high-acceleration conditions, with exceptional rigidity and accuracy
  • Easy installation with uniform dimensions and various mounting options
  • Reduced size and weight for compact equipment
  • Fewer maintenance requirements thanks to an easy-to-lubricate design

Configuration Options

SR linear stroke bushings are available in a range of different sizes and configurations to better suit the diverse needs of today’s equipment and component manufacturers. Specific options within the SR product line include:

  • Standard type SR bushings in a range of sizes from 6-100mm inner contact diameter
  • SR-UU type bushings with dual-sided seals, available in the same sizes as the standard SR-type products
  • SR-B linear bushings, for applications requiring load ratings up to 13,700N (dynamic) and 29,400N (dynamic)
  • SR-BUU type bushings, with double-retainer and double-seal configuration
Supplier's Site Datasheet

Technical Specifications

  NB Corporation of America
Product Category Linear Bearings
Product Number SR Type
Product Name Linear Stroke Rotary Bushing
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.4724 to 5.12 inch (12 to 130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details
Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details