Branham, W.C. Inc. Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder MAGTEC® Standard

Description
Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness Stroke lengths to 120 inches (1" bore)Stroke lengths to 273 inches, all other bore sizes Choice of head, stud, or foot mounting Can be used up to 100 PSI hydraulic Field Repairable
Request a Quote
Description
Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness Stroke lengths to 120 inches (1" bore)Stroke lengths to 273 inches, all other bore sizes Choice of head, stud, or foot mounting Can be used up to 100 PSI hydraulic Field Repairable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder - MAGTEC® Standard - Branham, W.C. Inc.
River Falls, WI, United States
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder
MAGTEC® Standard
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder MAGTEC® Standard
Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness Stroke lengths to 120 inches (1" bore)Stroke lengths to 273 inches, all other bore sizes Choice of head, stud, or foot mounting Can be used up to 100 PSI hydraulic Field Repairable

Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness Stroke lengths to 120 inches (1" bore)Stroke lengths to 273 inches, all other bore sizes Choice of head, stud, or foot mounting Can be used up to 100 PSI hydraulic Field Repairable

Supplier's Site

Technical Specifications

  Branham, W.C. Inc.
Product Category Linear Actuators
Product Number MAGTEC® Standard
Product Name Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder
Actuation Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTK - Short Compact Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details
Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFV - Inverted Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTKF - Short Compact Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details