Rockford Ball Screw ACME Nuts A108705-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACME Nut, part number A108705-2, is designed for use with standard ACME screws. It features a set screw with a diameter of 0.530 inches and is made from #660 bronze material, which provides durability and resistance to wear. The nut is compatible with screws that have a minimum root diameter of 0.875 inches and is suitable for applications requiring reliable performance. The dynamic capacity of the nut is rated at 3,800 lbs, while the static capacity is 12,250 lbs, making it suitable for heavy-duty applications. The nut is classified under thread class 2G, ensuring a precise fit with corresponding ACME screws.

Datasheet Summary
Powered by GS/AI

The ACME Nut, part number A108705-2, is designed for use with standard ACME screws. It features a set screw with a diameter of 0.530 inches and is made from #660 bronze material, which provides durability and resistance to wear. The nut is compatible with screws that have a minimum root diameter of 0.875 inches and is suitable for applications requiring reliable performance. The dynamic capacity of the nut is rated at 3,800 lbs, while the static capacity is 12,250 lbs, making it suitable for heavy-duty applications. The nut is classified under thread class 2G, ensuring a precise fit with corresponding ACME screws.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A108705-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A108705-2
ACME Nuts A108705-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A108705-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Screws - A110004-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Nuts - A130002-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 3 inch (76.2 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
ACME Screws - A103712-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Nuts - A107508-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.1250 inches per turn (3.15 turns per cm)
View Details