NLD Electronic GmbH Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Nld Electronic NLD29W914500500

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Nld Electronic - 15P2200 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Nld Electronic
15P2200
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Nld Electronic 15P2200
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15P2200
Product Name Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Nld Electronic
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV Detectors - MTPD4400D-1.4 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 440 nm (4400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details