NLD Electronic GmbH Led S5.7S Midg-Gro 24V Ac/dc Wht; Lamp Base Type Nld Electronic NLD2512135WM

Description
LED S5.7S MIDG-GRO 24V AC/DC WHT; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; RoHS Compliant: Yes
Datasheet
Description
LED S5.7S MIDG-GRO 24V AC/DC WHT; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led S5.7S Midg-Gro 24V Ac/dc Wht; Lamp Base Type Nld Electronic - 62R9314 - Newark, An Avnet Company
Chicago, IL, United States
Led S5.7S Midg-Gro 24V Ac/dc Wht; Lamp Base Type Nld Electronic
62R9314
Led S5.7S Midg-Gro 24V Ac/dc Wht; Lamp Base Type Nld Electronic 62R9314
LED S5.7S MIDG-GRO 24V AC/DC WHT; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; RoHS Compliant: Yes

LED S5.7S MIDG-GRO 24V AC/DC WHT; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 62R9314
Product Name Led S5.7S Midg-Gro 24V Ac/dc Wht; Lamp Base Type Nld Electronic
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details