UB04KW015D-DB is a square, snap-in mounting indicator with a black housing, amber diffuser, and silver solder lug terminals for bright LED illumination. It has a polycarbonate lens with a glossy finish and textured diffuser, and operates within an ambient temperature range of -25°C to +50°C. The LED requires an external power source, has a typical forward current of 20 mA, a forward voltage of 2.0 V, and a maximum forward current of 30 mA. The part is designed for mounting on panels 1.0 to 3.2 mm thick.
Complement to UB Pushbuttons
Industrial Panel Mount Indicators / Switch Indicators Series UB UB Indicator
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB04KW015D-DB | UB04KW015D-DB | 2300-UB04KW015D-DB | UB04KW015D-DB |
| Product Name | Indicator | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Amber |