The Eliminator I Industrial Vacuum Cleaner is compact and designed to withstand the abuse of a rugged environment, while maintaining strong suction and filtration capabilities. The multi-stage filtration system features a HEPA filter that captures 99.97 percent of dust and debris, down to and including 0.3 microns. The standard model is configured for dry material collection; however, the Eliminator I is also available as a wet/dry vacuum with the addition of a factory-installed float chamber device
Nilfisk Industrial Vacuums | |
---|---|
Product Category | Vacuum Cleaners |
Product Number | Eliminator 1 |
Product Name | Eliminator I Industrial Vacuum |
Vacuum Type | Portable / Pedestrian Unit |
Media Vacuumed | Dry; Wet (optional feature) |
Applications | General Cleaning |
Features | HEPA/ULPA |
Airflow | 130 SCFM (221 m³/hr) |