Nilfisk Industrial Vacuums Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| 3997 Industrial Vacuum Cleaner Puts the "industrial" in industrial vacuum cleaner! Reliable and easy to use, the Nilfisk CFM 3997 is ideal for heavy-duty continuous use. A three-phase regenerative blower... | |
| Nilfisk CFM T Plus Series Three-phase Industrial Vacuums The Ultimate Cleaning Muscle Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Plus series. Comprised of the T26 Plus,... | |
| Nilfisk CFM T Series Three-phase Industrial Vacuums Solid. Reliable. Effective. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Series. Comprised of the T26, T48 and T63, these... | |
| S2 Single-phase Industrial Vacuum The S2 single-phase industrial vacuum cleaner from Nilfisk CFM has been designed to meet a wide range of industrial cleaning challenges. Available in a variety of... | |
| S3 Single-phase Industrial Vacuum Available in a variety of configurations, the S3 single-phase industrial vacuum cleaner features solid construction and cutting-edge innovations like an electronic keypad with LED indicators to... | |
| VHC200 EXP Hazardous Location Industrial Vacuum Air-Operated Vacuum for Hazardous Locations The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex)... | |
| Clogged filters directly impact vacuum performance and cause costly downtime, so Nilfisk CFM designed InfiniClean Industrial Vacuum filter cleaning technology to continuously clean the filter during unattended, continuous-duty applications such... | |
| Clogged filters directly impact vacuum performance and cause costly downtime, so Nilfisk CFM designed InfiniClean Industrial Vacuum to continuously clean the filter during unattended, continuous-duty or extremely dusty applications. InfiniClean... | |
| Completely re-engineered and designed with professionals in mind, the new ATTIX 33 & ATTIX 44 series dust extractors deliver higher performance, increased productivity and lower maintenance costs.InfinClean™ automatic filter cleaning... | |
| Designed for the unique cleaning requirements of the semiconductor industry, the Nilfisk SS Vapor Industrial Vacuum captures toxic gases such as arsine, phosphine, and chlorinated solvents released during the cleaning... | |
| Expressly for cleanroom environments, the VT 60CR Industrial Vacuum features a specially designed system that prevents motor carbon dust from escaping through the exhaust system. No filter change is required... | |
| Featuring a 15-gallon tank capacity, the VT 60 Industrial Vacuum’s filtration system enables simultaneous collection of wet and dry debris while protecting the filters from water and moisture damage. An... | |
| Featuring a 15-gallon tank capacity, the VT 60 Industrial Vacuum's filtration system enables simultaneous collection of wet and dry debris while protecting the filters from water and moisture damage. An... | |
| IVT 1000CR Cleanroom Industrial Vacuum – Featuring Optional Safe-Pak Container Our new line of cleanroom industrial vacuums features everything our customers asked for in a cleanroom vacuum…and more. From the... | |
| Lightweight and portable, the Nilfisk GM 80 Industrial Vacuum Cleaner is a versatile machine providing the durability and performance required by dust control professionals. Featuring a 3 1/4-gallon tank capacity,... | |
| Lightweight and portable, the Nilfisk GM 80i Industrial Vacuum Cleaner is a versatile machine providing the durability and performance required by dust control professionals. Featuring a 3 1/4-gallon tank capacity,... | |
| Nilfisk CFM is pleased to introduce the new VHO 200 Industrial Vacuum, replacing the WST100. Designed for the metalworking industry, this vacuum collects metal chips, oily cuttings, lubricants and coolant... | |
| Reliable and easy to use, the CFM 3997 Industrial Vacuum is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, oversized filter area and large collection capacity guarantee long... | |
| Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. | |
| Specifically designed to safely collect and retain liquid mercury spills and granular compounds while eliminating toxic vapors, four stages of filtration allow the VT Mercury Industrial Vacuum to meet OSHA... | |
| The 118/50 EXP is a CSA-approved explosion proof industrial vacuum cleaner that meets requirements for use in Class I, Group D, and Class II, Groups E*, F, and G. The... | |
| The 7.5 HP, VHT456 EXP continuous duty industrial vacuum safely collects explosive dust in general cleaning and process-integrated applications. The VHT456 EXP is CSA-certified for use in Class I, Group... | |
| The A15 EXP is an air-operated, intrinsically safe industrial vacuum that meets the requirements for use is Class I, Group D, and Class II, Groups E*, F, and G. It... | |
| The A15 EXPW is an air-operated, intrinsically safe industrial vacuum that meets the requirements for use is Class I, Group D, and Class II, Groups E*, F, and G. It... | |
| The A15/50 EXP is an air-operated, hazardous location industrial vacuum cleaner that meets the requirements for use in Class I, Group D, and Class II, Groups E*, F, and G... | |
| The CD series continuous duty industrial vacuums safely collect explosive dust in general cleaning and process-integrated applications. All models (CD110 EXP, CD115 EXP and CD3507 EXP) are CSA-approved for use... | |
| The CFM 3101 Industrial Vacuum is designed for stationary suction during manufacturing and fabrication processes, and collect fine powder and dust directly from the source. Each vacuum features a vertical-base... | |
| The CFM 3707/10 industrial vacuum is designed and manufactured for the strength, power, and reliability required for continuous and heavy-duty conditions. The oversized filter area and the large collection capacities... | |
| The CFM 3907/18 industrial vacuums are designed and manufactured for the strength, power, and reliability required for continuous and heavy-duty conditions. The oversized filter area and the large collection capacities... | |
| The CFM A15 is a high-performance compressed air industrial vacuum designed for environments where electricity is either unavailable or undesirable. The compact vacuum can be easily wheeled around equipment and... | |
| The CFM R Series Industrial Vacuum is specifically designed for use in packaging applications in industries such as food and pharmaceutical. The features of the R Series make it ideal... | |
| The Eliminator I Industrial Vacuum Cleaner is compact and designed to withstand the abuse of a rugged environment, while maintaining strong suction and filtration capabilities. The multi-stage filtration system features... | |
| The ever-popular GD 930 HEPA Industrial Vacuum is a canister vacuum cleaner designed for solid performance in abusive environments. Its tremendous suction power and durable construction make it a reliable... | |
| The GD10 Back Industrial Vacuum was designed with comfort and ease of use in mind. For its small size, the vacuum is incredibly powerful and equipped with a variety of... | |
| The new 118 EXP is a CSA-approved explosion proof industrial vacuum cleaner that meets requirements for use in Class I, Group D, and Class II, Groups E*, F, and G. | |
| The Nilfisk CFM 3707/10, 3907 and 3907/18 industrial vacuums are designed and manufactured for the strength, power, and reliability required for continuous and heavy-duty conditions. The oversized filter area and... | |
| The Nilfisk GM 80CR Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Lightweight,... | |
| The Nilfisk GM 810 Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Similar... | |
| The Nilfisk GM 811 Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Similar... | |
| The Nilfisk SS Mercury Industrial Vacuum recovers liquid mercury spills and granular mercury compounds effectively, while adsorbing mercury vapors in the process. The 31lb. special carbon charge, in a handy... | |
| The revolutionary UZ 964 Hip Vac is a compact, ergonomic industrial vacuum cleaner that delivers superior productivity. Designed for operator comfort, the vacuum sits on the user's lower back, allowing... | |
| The small footprint of the CFM 3156 Industrial Vacuum provides maneuverability in narrow areas. It features an oversized filter surface area with the option of redundant HEPA filters. Multiple collection... | |
| The smallest industrial vacuum in the CFM line, the 118 is compact and easy-to-use. It’s built for maximum suction power, with a large main filter that prevents premature clogging, and... | |
| The Variable Speed Control on the GM 80 Industrial Vacuum is an option that allows the operator to vary the vacuum motor speed to adjust the vacuum suction. Simply turn... | |
| The versatile, easily maneuverable Eliminator II Industrial Vacuum Cleaner is ideal for wet or dry collection of dust and debris. A 12 gallon capacity container and efficient motor ensure minimal... | |
| The VHC200 EXP air-operated industrial vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It... | |
| The VHS110 CR Industrial Vacuum is suitable for wet/dry collection in cleanroom environments up to and including Class 10 (ISO 4). Constructed of stainless steel, this cleanroom model helps to... | |
| The VHT437 EXP continuous duty industrial vacuum safely collects explosive dust in general cleaning and process-integrated applications. The VHT437 EXP is CSA-certified for use in Class I, Group D and... | |
| The VHW310 fixed industrial vacuum is ideal for integrating with processing machines to collect fine powder and dust directly from the source. | |
| The VHW311 fixed or portable industrial vacuum is ideal for integrating with processing machines to collect fine powder and dust directly from the source. This compact machine provides flexibility for... | |
| The VHW321 Industrial Vacuum is engineered to make daily cleaning in production areas and process manufacturing fast and hassle-free. This portable unit is equipped with a new conical cartridge filter... | |
| The VHW420, VHW421 and VHW440 Industrial Vacuums are engineered to make daily cleaning in production areas and process manufacturing fast and hassle-free. These portable units are equipped with four conical... | |
| The VT 60A air-operated industrial vacuum has a motor with no moving parts that allows virtually maintenance-free use for prolonged periods of time. An easy-to-read pressure gauge indicates if the... | |
| VT 1000CR Cleanroom Industrial Vacuum – Featuring Optional Safe-Pak Container Our new line of cleanroom industrial vacuums features everything our customers asked for in a cleanroom vacuum…and more. From the... |