Milwaukee Electric Tool Corporation Vacuum Cleaners 8925

Description
WET/DRY VACUUM TYPE 74 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 41 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 15 GALLON NET WEIGHT 63 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STAINLESS STEEL, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH BOTTOM DRAIN VALVE FOR EASY WATER REMOVAL AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet
Description
WET/DRY VACUUM TYPE 74 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 41 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 15 GALLON NET WEIGHT 63 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STAINLESS STEEL, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH BOTTOM DRAIN VALVE FOR EASY WATER REMOVAL AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cleaners - 8925 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Vacuum Cleaners
8925
Vacuum Cleaners 8925
WET/DRY VACUUM TYPE 74 SHIPPING WEIGHT IN LB 22 INCH WIDTH IN INCH 41 HEIGHT IN INCH UPRIGHT STYLE 120 VOLTAGE IN V 9.2 AMPERAGE IN AMPERES MILWAUKEE. BRAND CAPACITY 15 GALLON NET WEIGHT 63 LB INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STAINLESS STEEL, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH BOTTOM DRAIN VALVE FOR EASY WATER REMOVAL AMPERAGE IN AMPERES - UOM A SHIPPING WEIGHT IN LB - UOM LB
  • WET/DRY VACUUM TYPE
  • 74 SHIPPING WEIGHT IN LB
  • 22 INCH WIDTH IN INCH
  • 41 HEIGHT IN INCH
  • UPRIGHT STYLE
  • 120 VOLTAGE IN V
  • 9.2 AMPERAGE IN AMPERES
  • MILWAUKEE. BRAND
  • CAPACITY 15 GALLON
  • NET WEIGHT 63 LB
  • INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STAINLESS STEEL, MOTOR TYPE 3-STAGE BYPASS, SEALED SUCTION IN WATER 134 INCH
  • BOTTOM DRAIN VALVE FOR EASY WATER REMOVAL
  • AMPERAGE IN AMPERES - UOM A
  • SHIPPING WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Vacuum Cleaners
Product Number 8925
Product Name Vacuum Cleaners
Vacuum Type Upright
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Cleaners - 2662925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Vacuumed Dry; Wet
View Details
Heavy Duty HEPA Vac -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry
Applications Metalworking Chips / Fluid; Shop Floors, Abrasive Media, Clean Up Grit Around Production Equipment such as Pulverizers, Critical Dust Removal, Drywall Finishing
View Details
Combination Machine - 12 Yard Combination Sewer Cleaner - VAC-CON, Inc.
Specs
Vacuum Type Vehicle Transport
Media Vacuumed Dry; Wet
Technology Centrifugal
View Details
Vacuum Cleaners - 8938-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Vacuum Type Upright
Media Vacuumed Dry; Wet
Capacity 9 gallons (34.07 liters)
View Details