The YB series is a short body pushbutton switch with optional illumination, featuring a glass fiber reinforced polyamide housing and stainless steel snap-in frame. It offers single or double pole configurations with silver or gold-plated contacts, rated for 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. It meets IP65 sealing standards for panel-mounted versions and complies with UL94V-0 flammability requirements. The product is UL-recognized and CSA-certified when ordered with the appropriate markings. Mounting options include bushing or snap-in, with solder lug or quick connect terminals. Operating temperature ranges from -25°C to +70°C for nonilluminated models. The switch provides tactile and audible feedback with a total travel of 3.0mm and nonshorting contact timing.
YB15Y020
Pushbutton Switch DPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches ON-ON ROUND BUSHING MOUNT BODY ONLY 3A
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB26CKW01/U | YB26CKW01/U-ND | 2300-YB26CKW01/U | YB26CKW01/U | YB26CKW01/U | YB26CKW01/U |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |