The AB series consists of sealed subminiature pushbuttons designed for logic-level applications, with a subminiature footprint (1/3 the size of Series M switches) and 2.54mm terminal spacing compliant with standard PCB grids. The switches feature a totally sealed body, STC contact mechanism for positive detent actuation and enhanced reliability, and are rated for 0.4VA maximum at 28V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The part is PCB mount with a right-angle bracket configuration and a 7.5mm diameter cap. Nominal operating force is 2.55N, and contact timing is nonshorting. No UL or CSA certifications are provided.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches Washable, Process Sealed Subminiature
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11BH-HC | 2300-AB11BH-HC | AB11BH-HC | AB11BH-HC | AB11BH-HC |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole, Right Angle | Pin | |||
| Max Current Rating | 0.4000 amps |