The AB15AB is a subminiature, sealed, PCB-mount pushbutton switch designed for logic-level applications, with a subminiature footprint saving board space. It features a double-pole, normally-open contact configuration with straight PC terminals and a support bracket. The switch has a nominal operating force of 2.55N, a total travel of 1.1mm, and a contact resistance of 50 milliohms maximum. It operates reliably at 0.4VA maximum under 28V AC/DC, with an electrical and mechanical life of 50,000 operations. Terminals are spaced at 2.54mm × 2.54mm to match standard PCB grids. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for durability. It is rated for operation from -30°C to +85°C and withstands vibration up to 55Hz and shock up to 50G. The STC contact mechanism provides smooth, positive detent actuation and enhanced reliability in low-current circuits.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) STRT BRKT PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AB | 2300-AB15AB | AB15AB | AB15AB-ND | AB15AB | AB15AB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |