The YB series is a short body pushbutton switch with optional illumination, available in single or double pole configurations. It features a glass fiber reinforced polyamide housing and base rated UL94V-0, stainless steel snap-in frame, and phosphor bronze terminals with tin plating. The switch offers silver or gold contacts with ratings up to 3A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. Electrical life is rated at 100,000 operations, and mechanical life exceeds 1,000,000 for momentary circuits. Terminal options include solder lug or quick connect, and panel seal models meet IP65 per IEC60529. Mounting is either bushing or snap-in, with a maximum mounting torque of 0.785Nm. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. The contact timing is nonshorting, with a total travel of 3.0mm.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
SHORT BODY PUSHBUTTON
Pushbutton Switches SPDT ON-ON WHT RND GOLD
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16MKG01-BB | YB16MKG01-BB | 360-3343-ND | 2300-YB16MKG01-BB | 11X1086 | YB16MKG01-BB | YB16MKG01-BB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Short Body Pushbutton Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 0.4000 amps |