The AB series is a sealed subminiature pushbutton designed for logic-level applications, with a subminiature footprint that saves space on PCBs. It features a totally sealed body to prevent contamination and supports automated soldering and cleaning. The switch has a nonshorting contact timing, 50,000 operations minimum mechanical and electrical life, and operates at 0.4VA maximum @ 28V AC/DC. Contact resistance is 50 milliohms maximum, with insulation resistance of 500 megohms minimum at 500V DC and dielectric strength of 500V AC for one minute. The operating temperature range is -30°C to +85°C. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grids. The AB11BB-FA model is a single-pole, double-throw switch with a straight PC terminal and a bracket, as indicated by its ordering code.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11BB-FA | AB11BB-FA | 2300-AB11BB-FA | AB11BB-FA | AB11BB-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Max Current Rating | 0.4000 amps |