NKK Switches Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches YB02VA004

Description
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches - 71AC4779 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches
71AC4779
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches 71AC4779
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes

PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC4779
Product Name Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 4 LED Module Green - MD-EL-SN4-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 800 milliwatts
View Details