NKK Switches Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches YB02VA002

Description
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches - 71AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches
71AC4777
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches 71AC4777
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes

PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC4777
Product Name Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details