NKK Switches Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches YB02VA001

Description
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches - 71AC4776 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches
71AC4776
Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches 71AC4776
PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes

PANEL INDICATOR W/ LEGEND, RED, 16MM; LED Color:Red; Operating Voltage:1.9V; Mounting Hole Dia:16mm; Forward Current If:26mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC4776
Product Name Panel Indicator W/ Legend, Red, 16Mm; Led Color Nkk Switches
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details