Complement to A Switches
Toggle Switch SPST Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches ON-OFF .248 BAT RA PC .4VA BLK CAP
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11JH-JA | A11JH-JA-ND | A11JH-JA | 2300-A11JH-JA | A11JH-JA | A11JH-JA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin |