The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, STC contact mechanism for enhanced reliability, and .100" x .100" (2.54mm x 2.54mm) terminal spacing compatible with standard PCB grids. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. The operating temperature range is -30°C to +85°C, and the toggle throw angle is 26°. Terminals are epoxy sealed or ultrasonically welded to prevent contamination. The case and toggle are constructed from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for stable performance. The switches support wave and manual soldering and are rated for vibration and shock per specified conditions.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A25AH | 2300-A25AH | A25AH | A25AH | A25AH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |