The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body, tin-plated phosphor bronze support brackets, phosphor bronze contacts with gold plating, and brass terminals with gold plating. The switches have a 26° angle of throw, nonshorting contact timing, and operate within a temperature range of -30°C to +85°C. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with 50,000 operations for other circuits. Electrical life is 50,000 operations minimum. Terminals are spaced at 0.100
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches (ON)-OFF-ON .248 FLT VERTICAL PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A2SHV | 2300-A2SHV | A2SHV-ND | A2SHV | A2SHV | A2SHV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |