The A12JH-JA is a subminiature sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) bat toggle with a right-angle PCB terminal configuration and an ON-NONE-ON circuit. The switch has a subminiature footprint with .100" x .100" (2.54mm x 2.54mm) terminal spacing, conforming to standard PCB grid layouts. Its contacts are rated for 0.4VA maximum at 28V AC/DC, with 50 milliohms maximum contact resistance and 500 megohms minimum insulation resistance. The switch incorporates an STC contact mechanism for stabilized logic-level performance and is constructed with a sealed body to prevent contamination. Operating temperature ranges from -30°C to +85°C, with 100,000 mechanical operations minimum for ON-NONE-ON circuits and 50,000 electrical operations minimum. Toggle material is glass fiber reinforced polyamide, terminals are gold-plated brass, and the housing is molded from the same polymer for durability.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-ON .248 BAT RA PC .4VA BLACK CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12JH-JA | A12JH-JA | 2300-A12JH-JA | A12JH-JA-ND | A12JH-JA | A12JH-JA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |