Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE ROCKER
Toggle Switches SPDT (ON)-OFF-(ON) VERTICAL PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Toggle Switches | Rocker Switches | Toggle Switches | Toggle Switches |
| Product Number | A18KV | A18KV | A18KV-ND | 2300-A18KV | A18KV | A18KV |
| Product Name | Process Sealed Subminiature Rocker | Rocker & Toggle Switches | Toggle Switches | Rocker Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |