The A series is a line of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits, featuring a totally sealed body to prevent contamination and support automated soldering and cleaning. Switches have .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns, with toggle actuation angles of 26° and contact timing that is nonshorting. Electrical ratings include a maximum logic level of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other designs. Operating temperature ranges from -30°C to +85°C. Terminals are compatible with wave and manual soldering per specified profiles. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. No UL or CSA certifications are listed.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches Washable Subminiature
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18JV1-JC | A18JV1-JC | A18JV1-JC-ND | 2300-A18JV1-JC | A18JV1-JC | A18JV1-JC |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |