NKK Switches Process Sealed Ultra-Miniature Rocker G12KP-YA

Description
Complement to G Switches Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options
Request a Quote
Description
Complement to G Switches Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G12KP-YA is an ultra-miniature, sealed, single-pole, On-None-On rocker switch for low-voltage logic circuits. It has a snap-top actuator, straight PC terminals with 0.100 in (2.54 mm) spacing, and a 28° throw angle. Electrical capacity is 0.4 VA maximum at 28 V AC/DC, with contact resistance under 80 milliohms and insulation resistance over 500 megohms at 500 V DC. It supports 100,000 operations under On-None-On conditions, with a nominal operating force of 0.81 N. The actuator and case are glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. Operating temperature ranges from -25°C to +85°C. The switch weighs 0.25 gram and is compatible with wave or manual soldering. It is not UL or CSA certified.

Datasheet Summary
Powered by GS/AI

The G12KP-YA is an ultra-miniature, sealed, single-pole, On-None-On rocker switch for low-voltage logic circuits. It has a snap-top actuator, straight PC terminals with 0.100 in (2.54 mm) spacing, and a 28° throw angle. Electrical capacity is 0.4 VA maximum at 28 V AC/DC, with contact resistance under 80 milliohms and insulation resistance over 500 megohms at 500 V DC. It supports 100,000 operations under On-None-On conditions, with a nominal operating force of 0.81 N. The actuator and case are glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. Operating temperature ranges from -25°C to +85°C. The switch weighs 0.25 gram and is compatible with wave or manual soldering. It is not UL or CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Ultra-Miniature Rocker - G12KP-YA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Ultra-Miniature Rocker
G12KP-YA
Process Sealed Ultra-Miniature Rocker G12KP-YA
Complement to G Switches Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options

Complement to G Switches

  • Accompanies G Toggles, Rockers or Pushbuttons.
  • Terminal & LED color options
Supplier's Site Datasheet
Rocker & Toggle Switches - G12KP-YA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
G12KP-YA
Rocker & Toggle Switches G12KP-YA
PROCESS SEALED ULTRA-MINIATURE ROCKER

PROCESS SEALED ULTRA-MINIATURE ROCKER

Buy Now
Rocker Switches - 2300-G12KP-YA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-G12KP-YA
Rocker Switches 2300-G12KP-YA
PROCESS SEALED ULTRA-MINIATURE ROCKER

PROCESS SEALED ULTRA-MINIATURE ROCKER

Supplier's Site Datasheet
Rocker Switches - G12KP-YA-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
G12KP-YA-ND
Rocker Switches G12KP-YA-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
G12KP-YA
Switches - Rocker Switches G12KP-YA
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number G12KP-YA G12KP-YA 2300-G12KP-YA G12KP-YA-ND G12KP-YA
Product Name Process Sealed Ultra-Miniature Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Standard V) Concave (Standard V)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A19KB-CE - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
High Inrush 10 & 16 AMP Rocker - JWL21BA2A/UCV-A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers