The GW series comprises ultra-thin rocker switches designed for low-voltage, logic-level circuits, featuring a 28° throw angle, 0.4VA maximum rating at 28V AC/DC, and 80 milliohms maximum contact resistance. The actuator and case are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts plated in gold. Termination is spaced at 0.100″ × 0.100″ (2.54mm × 2.54mm) to match standard PCB grids. The switch operates from −30°C to +85°C and withstands 50G shock and 1.5mm vibration amplitude. The GW12RHP variant is not explicitly listed, but the series specification applies to all variants, including those with straight PCB terminals and red rocker caps.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER SPDT 0.4VA 28V
Rocker Switch, Illuminated, SPDT, On-None-On, Grey, Through Hole, 100 mA, 28 V RoHS Compliant: Yes
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, GREY; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12RHP | 2300-GW12RHP | GW12RHP-ND | GW12RHP | GW12RHP | 74M2209 | 09X9628 |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Rocker Switch, Illuminated, Spdt, On-None-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Grey; Illumination Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | Rocker | |||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |