The CWSC11JCACS is a single-pole, single-throw LED illuminated miniature power rocker switch with a polycarbonate rocker and polyamide housing, designed for panel snap-in mounting. It offers rated switching capacity of 9A at 125V AC or 6A at 250V AC, with red LED illumination and a clear diffuser. The switch features solder lug or .110" quick-connect terminals, a 33° angle of throw, and operates within a temperature range of -10°C to +50°C. It meets UL File No. E44145 and carries standard cULus marking. Dimensions are 15.7mm in length, 12.9mm in width, and 19.2mm in height.
LED Miniature Power Rockers
LED MINIATURE POWER ROCKER
9 A @ 125 VAC⁄6 A @ 250 VAC, LED Miniature Power rockers
SWITCH ROCKER SPST 9A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSC11JCACS | CWSC11JCACS | 2300-CWSC11JCACS | 70192001 | CWSC11JCACS |
| Product Name | LED Miniature Power Rocker | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker; SPST; 9 A @ 125 VAC/6 A@ 250 VAC; 120/250; On-None-Off; Red | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) - Illuminated | Concave (Curved) - Illuminated | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-None-Off | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Quick Connect - 0.110\" (2.8mm) |