The GW12LJHC is an ultra-thin, fully illuminated paddle switch in the GW Series, designed for low-voltage, low-current logic-level circuits. It features a clear polycarbonate actuator, an amber LED, and an SPDT ON-NONE-ON circuit with straight PCB terminals. The switch has a nominal operating force of 1.0N, a 28° angle of throw, and terminals spaced at 2.54mm x 2.54mm to match standard PCB grids. The actuator and case are made of UL94V-0 rated materials, with phosphor bronze contacts plated in gold. Electrical life and mechanical life are each rated for a minimum of 50,000 operations. The LED has a forward voltage of 2.0V and a maximum forward current of 30mA. Operating temperature ranges from -25°C to +55°C. The switch is not rated for UL or CSA certification. Dimensions are 7.0mm x 2.54mm x 2.6mm (L x W x H) for the straight PCB mount variant.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12LJHC | 360-2113-ND | 2300-GW12LJHC | GW12LJHC |
| Product Name | Ultra-Thin Fully Illuminated Paddle | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle - Illuminated | Paddle | Paddle | Paddle; Paddle - Illuminated |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |
| Features | Illuminated | Illuminated | Illuminated |