The CWSA series is a miniature power rocker switch with a see-saw contact mechanism, rated for 6A at 250V AC with resistive loads. It features a snap-in mounting style, polycarbonate rocker, polyamide housing, and brass terminals with silver plating. Contact resistance is 20 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and 3,000V AC between contacts and case. Mechanical life is 30,000 operations minimum, with 10,000 electrical operations under resistive load. The operating temperature range is -10°C to +70°C. The switch is cULus recognized with File No. E44145. Dimensions include a terminal hole size of 1.7mm x 2.5mm and a 30° angle of throw.
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus
CWT
CWSA
CWSB
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In
MINIATURE POWER ROCKER
SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
6 A @ 250 VAC, 3000 VAC (Min.) Dielectric Rating, Miniature Power Rockers
SWITCH ROCKER SPST 6A 250V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSA11AAN2S | 360-1722-ND | 2300-CWSA11AAN2S | CWSA11AAN2S | 09X8798 | 70191991 | CWSA11AAN2S |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches | Switch, Rocker, Snap-In POWER, SPST, ON-NONE-OFF, VERTICAL INSCRIPTION | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-None-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug |