The AB15BV-FA is a subminiature, sealed, single-pole double-throw pushbutton switch with a right-angle vertical PCB terminal configuration and a .213" (5.4mm) long black plunger cap. It operates at logic-level signals up to 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The switch features a nonshorting contact timing, 50,000 operations electrical and mechanical life, and operates from -30°C to +85°C. Its .100" x .100" terminal spacing conforms to standard PCB grid patterns, and the actuator has a nominal operating force of 2.55N. The unit employs an STC contact mechanism for enhanced reliability and is encased in glass fiber reinforced polyamide with gold-plated phosphor bronze contacts. Soldering is compatible with wave and manual processes per specified profiles.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON(ON) BLK CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15BV-FA | 2300-AB15BV-FA | AB15BV-FA | AB15BV-FA | AB15BV-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Solder Pin | |||
| Max Current Rating | 0.4000 amps |