The AB15AV-HA is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications, featuring a vertical PCB mount with an inline bracket and a black .295" (7.5mm) diameter cap. It has a nominal operating force of 2.55N, nonshorting contact timing, and a total travel of 1.1mm. The switch is rated for 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min. It operates from -30°C to +85°C, withstands 50G shock and 1.5mm vibration amplitude, and has a mechanical and electrical life of 50,000 operations. Terminals are spaced at 2.54mm x 2.54mm, conforming to standard PCB grids. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliable low-current switching. The switch is not UL or CSA certified.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AV-HA | AB15AV-HA | 2300-AB15AV-HA | AB15AV-HA | AB15AV-HA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Solder Pin | |||
| Max Current Rating | 0.4000 amps |