NKK Switches 4-Wire Touch Screen, Analog, 15, 4 Nkk Switches TP02150A-4KB

Description
4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C
Datasheet
Description
4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Touch Screen, Analog, 15, 4 Nkk Switches - 84AH3957 - Newark, An Avnet Company
Chicago, IL, United States
4-Wire Touch Screen, Analog, 15, 4 Nkk Switches
84AH3957
4-Wire Touch Screen, Analog, 15, 4 Nkk Switches 84AH3957
4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C

4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 84AH3957
Product Name 4-Wire Touch Screen, Analog, 15, 4 Nkk Switches
Screen Graphic
Unlock Full Specs
to access all available technical data