The CWSA series is a miniature power rocker switch with a see-saw contact mechanism, rated for 6A at 250V AC resistive load, with a 30° actuation angle, operating temperature range of -10°C to +70°C, and a mechanical life of 30,000 operations. It features a polycarbonate rocker, polyamide housing, and solder lugs with terminal dimensions of 1.7mm x 2.5mm. The switch is designed for front panel snap-in mounting and meets cULus recognition standards for specified models. The CWSA11AANH variant is not explicitly listed, but shares all series characteristics, including standard cULus marking on case.
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus
CWT
CWSA
CWSB
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In, Right Angle
MINIATURE POWER ROCKER
SWITCH ROCKER SPST 6A 250V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSA11AANH | CWSA11AANH-ND | CWSA11AANH | 2300-CWSA11AANH | CWSA11AANH |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In, Right Angle | Straight PC Pins | PC Pin |