The A12HV is a single-pole, double-throw, vertical-mount subminiature toggle switch in the A Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) bat toggle, nonshorting contact timing, and a 26° angle of throw. The switch has a sealed construction with epoxy-sealed terminals to prevent contamination, and terminals spaced at .100" (2.54mm) to conform to standard PCB grids. It supports a resistive load of 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance above 500 megohms. Operating temperature ranges from -30°C to +85°C. The toggle is made of glass fiber reinforced polyamide with a nickel-plated brass housing, and contacts are phosphor bronze with gold plating. The switch has an electrical life of 50,000 operations and mechanical life of 50,000 operations for its ON-OFF-ON circuit type. It is unsuitable for UL or CSA certification but is rated for automated soldering and cleaning.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches SPDT ON-ON .248 FLAT VERTICAL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12HV | 2300-A12HV | A12HV | A12HV-ND | A12HV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |