The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body, nonshorting contact timing, and a 26° angle of throw. Terminals have a .100" x .100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid patterns. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 operations for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. Soldering is compatible with wave and manual methods, and cleaning is suitable for automated processes. The A Series has not been tested for UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON .394 BAT RA PC .4VA BLK CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22AP-GA | 2300-A22AP-GA | A22AP-GA | A22AP-GA-ND | A22AP-GA | A22AP-GA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |