NKK Switches Subminiature Fully Illuminated Toggle B12JJHF

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12JJHF is a subminiature, fully illuminated toggle switch with a straight PC terminal configuration and a clear actuator and bushing with a green LED. It has a single-pole, double-throw (SPDT) ON-NONE-ON circuit, a 26° angle of throw, and a nonshorting contact timing. The switch is rated for 0.4VA maximum at 28V AC/DC with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts and gold-plated terminals. The LED operates at a forward current of 20mA and a forward voltage of 3.3V. The operating temperature range is -25°C to +55°C. The switch is fully sealed and designed for automated soldering and cleaning. The terminal spacing is 2.54mm x 2.54mm.

Datasheet Summary
Powered by GS/AI

The B12JJHF is a subminiature, fully illuminated toggle switch with a straight PC terminal configuration and a clear actuator and bushing with a green LED. It has a single-pole, double-throw (SPDT) ON-NONE-ON circuit, a 26° angle of throw, and a nonshorting contact timing. The switch is rated for 0.4VA maximum at 28V AC/DC with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts and gold-plated terminals. The LED operates at a forward current of 20mA and a forward voltage of 3.3V. The operating temperature range is -25°C to +55°C. The switch is fully sealed and designed for automated soldering and cleaning. The terminal spacing is 2.54mm x 2.54mm.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Fully Illuminated Toggle - B12JJHF - NKK Switches
Scottsdale, AZ, United States
Subminiature Fully Illuminated Toggle
B12JJHF
Subminiature Fully Illuminated Toggle B12JJHF
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - B12JJHF-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
B12JJHF-ND
Toggle Switches B12JJHF-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switches - 2300-B12JJHF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12JJHF
Toggle Switches 2300-B12JJHF
SUBMINIATURE FULLY ILLUMINATED TOGGLE

SUBMINIATURE FULLY ILLUMINATED TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - B12JJHF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
B12JJHF
Rocker & Toggle Switches B12JJHF
SUBMINIATURE FULLY ILLUMINATED TOGGLE

SUBMINIATURE FULLY ILLUMINATED TOGGLE

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
B12JJHF
Toggle Switches B12JJHF
Toggle Switches SPDT ON-ON 0.4VA GRN RIGHT ANGLE PC

Toggle Switches SPDT ON-ON 0.4VA GRN RIGHT ANGLE PC

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B12JJHF
Switches - Toggle Switches B12JJHF
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12JJHF B12JJHF-ND 2300-B12JJHF B12JJHF B12JJHF B12JJHF
Product Name Subminiature Fully Illuminated Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4003A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A18HV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Momentary Contact Switch Function On-On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A13EB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers