The A12HP is a subminiature toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) flatted paddle toggle, right-angle PCB terminals, and an ON-OFF-ON circuit configuration. The switch has a sealed body construction with mold-in epoxy or ultrasonically welded terminals to prevent contamination, and terminals spaced at .100" (2.54mm) to conform to standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC minimum. Electrical life is rated at 50,000 operations minimum. The operating temperature range is -30°C to +85°C. The toggle housing is glass fiber reinforced polyamide, and contacts are phosphor bronze with gold plating. The switch is suitable for automated soldering and cleaning procedures.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches SP ON-NONE-ON .248 FLAT STRT PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12HP | 2300-A12HP | A12HP | A12HP-ND | A12HP | A12HP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |