The A Series is a family of process-sealed subminiature toggle switches for low-voltage, logic-level circuits. Used on PCBs, they have .100" x .100" (2.54mm x 2.54mm) terminal spacing. The sealed construction prevents contamination and supports automated soldering. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and case. Rated for 0.4VA maximum at 28V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others; electrical life is 50,000 operations. Operating temperature range is -30°C to +85°C. Toggle angle is 26° with nonshorting contact timing. Contacts and terminals are gold-plated phosphor bronze and brass. Case is glass fiber reinforced polyamide. Not UL or CSA certified.
Complement to A Switches
Toggle Switch SP3T Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SP3T 0.4VA 28V
Toggle Switches Washable Subminiature
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A26AB | A26AB-ND | 2300-A26AB | A26AB | A26AB | A26AB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | |||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |