The A12KV is a subminiature sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level applications. It features a .248" (6.3mm) bat toggle with a snap-top cap and vertical PCB terminals. The switch has a nonshorting contact timing, 26° angle of throw, and is constructed with a glass fiber reinforced polyamide housing and gold-plated phosphor bronze contacts. It operates within a temperature range of -30°C to +85°C and withstands 90-95% humidity for 240 hours at 40°C. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On circuits, with an electrical life of 50,000 operations. Terminal spacing is .100" x .100" (2.54mm x 2.54mm), conforming to standard PCB grid spacing. The switch is sealed for contamination protection and supports wave soldering. No UL or CSA certifications are listed.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE ROCKER
Toggle Switches ON-ON .197 RKR STEM VERTICAL PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Toggle Switches | Rocker Switches | Toggle Switches |
| Product Number | A12KV | 2300-A12KV | A12KV-ND | A12KV | A12KV |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | ||
| Momentary Contact Switch Function | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |