The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body, nonshorting contact timing, and a 26° angle of throw. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing to conform to standard PCB grids. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. The switches meet a mechanical life of 50,000 to 100,000 operations and an electrical life of 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Soldering is recommended via wave process. The A Series has not been tested for UL or CSA certification.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .394 BAT STRT BRKT PC WHT CAP
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13AB-GB | A13AB-GB-ND | A13AB-GB | 2300-A13AB-GB | A13AB-GB | A13AB-GB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |