The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. They feature a totally sealed body to prevent contamination and support automated soldering and cleaning. Terminals have a 0.100" × 0.100" (2.54mm × 2.54mm) spacing conforming to standard PCB grid patterns. The switches offer nonshorting contact timing, a 26° angle of throw, and a mechanical life of 50,000 to 100,000 operations depending on circuit type. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Operating temperature ranges from -30°C to +85°C. The toggle actuator is available in glass fiber reinforced polyamide for antistatic applications. All variants share identical environmental, material, and electrical ratings regardless of pole configuration or terminal style.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .248 BAT STRT BRKT PC .4VA
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18JB | A18JB | A18JB-ND | 2300-A18JB | A18JB | A18JB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |