The B12EB is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level applications. It features straight PCB terminals, a .394" (10.0mm) bat toggle, and an SPDT ON-NONE-ON circuit. The switch has a 50 milliohm maximum contact resistance, 500 megohm minimum insulation resistance, and a 500V AC dielectric strength. It operates reliably at 0.4VA maximum @ 28V AC/DC, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations. The toggle actuator requires 1.47N for momentary operation. The housing is made of glass fiber reinforced polyamide with a nitrile butadiene rubber gasket and nickel-plated brass toggle. It is rated for operation between -30°C and +85°C and meets UL94V-0 flammability standards. The switch has a 26° angle of throw and nonshorting contact timing. A locking lever is not included. Terminals are spaced at 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grid spacing.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC IP65
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12EB | B12EB-ND | 2300-B12EB | B12EB | B12EB |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |