The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body construction with soldered or ultrasonically welded terminals to prevent contamination, and termi-nal spacing of 2.54 mm x 2.54 mm to conform to standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500 V DC, and dielectric strength is 500 V AC minimum between contacts and between contacts and case. Electrical capacity is 0.4 VA maximum at 28 V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts and gold plating. The switch has a 26° angle of throw and nonshorting contact timing.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches (ON)-(ON) .394 FLAT STRAIGHT PC .4VA
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A26EP | 2300-A26EP | A26EP | A26EP | A26EP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON); Mom-On-Mom | |||
| Pole & Throw Specifications | SP3T | SP3T | |||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.1000 amps |