The CKL12BTW01-001 is a 19mm diameter bushing high security keylock with a flat key, SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals. It has a resistive load rating of 3A at 250V AC, a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. Contact resistance is 20 milliohms maximum, and insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. The housing is zinc alloy with chrome plating, and the base is LCP. The switch has a 90° angle of throw, break-before-make contact timing, and a mounting torque maximum of 1.5 Nm. Panel cutout and hardware for 19mm bushing are included.
16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches SWITCH KEYLOCK 19 MM SPDT ON-NONE-ON
SWITCH, KEY-OPERATED, SPDT, 3-AMP, 250 VAC, ON-NONE-ON. FREE 2 YEAR RADWELL WARRANTY
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12BTW01-001 | 360-3202-ND | 2300-CKL12BTW01-001 | CKL12BTW01-001 | 109690543 | 11X2966 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches | Selector Switch | Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |||
| AC Voltage Rating | 250 volts | 250 volts | ||||
| Positions per Pole | SPDT |