SCHURTER Inc Voltage selector switch, 3 stages, step switch, PCB mounting SWM2 (Print)

Description
Description Voltage Selector, 3 stages Step switch PCB terminals
Request a Quote
Description
Description Voltage Selector, 3 stages Step switch PCB terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SWM2 is a three-stage voltage selector step switch for PCB mounting, measuring 24 mm in length and weighing 6.5 g. It is rated for 6.3 A at 250 VAC, 50 Hz (IEC) and 10 A at 250 VAC, 60 Hz (UL/CSA). Contact resistance is below 10 mΩ, and insulation resistance exceeds 10,000 MΩ. Dielectric strength is greater than 2 kVAC between L-N and 4 kVAC between L/N-PE. The operating temperature range is -40 °C to 85 °C, and it meets IEC 60068-1 climatic category 25/85/21. The front side provides IP40 protection, and the socket is made of UL 94V-0 thermoplastic. It complies with IEC 62368-1 and IEC 60335-1, supports 300 operating cycles without load, and meets IEC 60068-2-6 test Fc for vibration.

Datasheet Summary
Powered by GS/AI

The SWM2 is a three-stage voltage selector step switch for PCB mounting, measuring 24 mm in length and weighing 6.5 g. It is rated for 6.3 A at 250 VAC, 50 Hz (IEC) and 10 A at 250 VAC, 60 Hz (UL/CSA). Contact resistance is below 10 mΩ, and insulation resistance exceeds 10,000 MΩ. Dielectric strength is greater than 2 kVAC between L-N and 4 kVAC between L/N-PE. The operating temperature range is -40 °C to 85 °C, and it meets IEC 60068-1 climatic category 25/85/21. The front side provides IP40 protection, and the socket is made of UL 94V-0 thermoplastic. It complies with IEC 62368-1 and IEC 60335-1, supports 300 operating cycles without load, and meets IEC 60068-2-6 test Fc for vibration.

Suppliers

Company
Product
Description
Supplier Links
Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Santa Rosa, CA, United States
Voltage selector switch, 3 stages, step switch, PCB mounting
SWM2 (Print)
Voltage selector switch, 3 stages, step switch, PCB mounting SWM2 (Print)
Description Voltage Selector, 3 stages Step switch PCB terminals

Description

  • Voltage Selector, 3 stages
  • Step switch
  • PCB terminals
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Rotary Switches
Product Number SWM2 (Print)
Product Name Voltage selector switch, 3 stages, step switch, PCB mounting
Initial Contact Resistance 10 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1134-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details