NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02KR16P

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR02KR16P is a 10mm ultra-thin surface mount rotary switch with a plastic shaft actuator, designed for hexadecimal code setting. It features a 0.150" (3.8mm) low-profile body, gull-wing terminals for upright mounting, and a detent mechanism for precise actuation. The switch has a resistive switching rating of 100mA at 5V DC, a nonswitching rating of 100mA at 50V DC, and maintains contact resistance below 100 milliohms. Insulation resistance is 1,000 megohms minimum at 250V DC, with a dielectric strength of 250V AC for one minute. It ratings specify a mechanical and electrical life of 10,000 detent operations. The actuator is made of glass fiber reinforced polyamide (UL94V-0), contacts are gold-plated copper alloy and phosphor bronze, and terminals are gold-plated phosphor bronze. Operating temperature ranges from -25°C to +85°C. Packaging meets EIA-481-2 standards in stick-tube format, with 50 units per tube.

Datasheet Summary
Powered by GS/AI

The FR02KR16P is a 10mm ultra-thin surface mount rotary switch with a plastic shaft actuator, designed for hexadecimal code setting. It features a 0.150" (3.8mm) low-profile body, gull-wing terminals for upright mounting, and a detent mechanism for precise actuation. The switch has a resistive switching rating of 100mA at 5V DC, a nonswitching rating of 100mA at 50V DC, and maintains contact resistance below 100 milliohms. Insulation resistance is 1,000 megohms minimum at 250V DC, with a dielectric strength of 250V AC for one minute. It ratings specify a mechanical and electrical life of 10,000 detent operations. The actuator is made of glass fiber reinforced polyamide (UL94V-0), contacts are gold-plated copper alloy and phosphor bronze, and terminals are gold-plated phosphor bronze. Operating temperature ranges from -25°C to +85°C. Packaging meets EIA-481-2 standards in stick-tube format, with 50 units per tube.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02KR16P - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02KR16P
10mm Ultra-Thin SMT DIP Rotary FR02KR16P
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR02KR16P
Product Name 10mm Ultra-Thin SMT DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin DIP Rotary Switch - FD02FR16P-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
High Security Keylock - CKL12AFW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12AFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers