NKK Switches 10mm Ultra-Thin DIP Rotary FR01KR16H

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01KR16H is a 10mm DIP rotary switch with a plastic shaft and hexadecimal positions, designed for through-hole mounting with right-angle terminals. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, with insulation resistance of 1,000 megohms minimum at 250V DC and dielectric strength of 250V AC for one minute. Mechanical and electrical life are both rated for 10,000 detent operations. Operating temperature ranges from -25°C to +85°C. The actuator is made of glass fiber reinforced polyamide (UL94V-0), and contacts use gold-plated copper alloy and phosphor bronze. The switch has a compact, low-profile design measuring 10.0mm in width and 3.3mm in height. The device is not rated for UL recognition or CSA certification and is intended for low-voltage, low-current circuits.

Datasheet Summary
Powered by GS/AI

The FR01KR16H is a 10mm DIP rotary switch with a plastic shaft and hexadecimal positions, designed for through-hole mounting with right-angle terminals. It has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, with insulation resistance of 1,000 megohms minimum at 250V DC and dielectric strength of 250V AC for one minute. Mechanical and electrical life are both rated for 10,000 detent operations. Operating temperature ranges from -25°C to +85°C. The actuator is made of glass fiber reinforced polyamide (UL94V-0), and contacts use gold-plated copper alloy and phosphor bronze. The switch has a compact, low-profile design measuring 10.0mm in width and 3.3mm in height. The device is not rated for UL recognition or CSA certification and is intended for low-voltage, low-current circuits.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01KR16H - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01KR16H
10mm Ultra-Thin DIP Rotary FR01KR16H
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01KR16H
Coded Rotary Switches FR01KR16H
Coded Rotary Switches 10MM HEXA 16P SHAFT REAL CODED R/A

Coded Rotary Switches 10MM HEXA 16P SHAFT REAL CODED R/A

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number FR01KR16H FR01KR16H
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12BFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12BTW01-024 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Keylock Switches - CKL12ATW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details