NKK Switches 8mm Process Sealed SMT DIP Rotaries ND3FC10B

Description
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Request a Quote Datasheet
Description
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm Process Sealed SMT DIP Rotaries - ND3FC10B - NKK Switches
Scottsdale, AZ, United States
8mm Process Sealed SMT DIP Rotaries
ND3FC10B
8mm Process Sealed SMT DIP Rotaries ND3FC10B
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.

ND3-Series 8mm Process Sealed SMT DIP Rotaries

  • Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting.
  • Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability.
  • Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices.
  • Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard.
  • Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number ND3FC10B
Product Name 8mm Process Sealed SMT DIP Rotaries
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin DIP Rotary Switch - FD02FR16P-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
Standard Size Rotaries - HS16-3S - NKK Switches
Specs
Current Rating 12.0 amps
AC Voltage Rating 125 volts
Positions per Pole SP11T
View Details
2 suppliers
SWITCH ROTARY DIP BCD 100MA 5V - FR02KR10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type Gull Wing
View Details
SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12BTW01-042 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers