NKK Switches High Security Keylock CKL12AFW01-007

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL12AFW01-007 is a 19mm diameter high security keylock with a flat key, SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals, rated for 3A at 250V AC resistive load. It features a zinc alloy housing with chrome plating, a glass fiber reinforced PBT bushing, and a LCP base. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. The switch has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles. Operating temperature ranges from -25°C to +70°C. The mounting torque is 1.5 Nm maximum. Vibration and shock ratings are 10-55Hz with 0.7mm peak-to-peak amplitude and 30G acceleration respectively. The angular throw is 90° for 2-position operation and 45° for 3-position. The ESD withstand capability is not specified for CKL models.

Datasheet Summary
Powered by GS/AI

The CKL12AFW01-007 is a 19mm diameter high security keylock with a flat key, SPDT ON-NONE-ON circuit, silver contacts, and solder lug terminals, rated for 3A at 250V AC resistive load. It features a zinc alloy housing with chrome plating, a glass fiber reinforced PBT bushing, and a LCP base. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. The switch has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles. Operating temperature ranges from -25°C to +70°C. The mounting torque is 1.5 Nm maximum. Vibration and shock ratings are 10-55Hz with 0.7mm peak-to-peak amplitude and 30G acceleration respectively. The angular throw is 90° for 2-position operation and 45° for 3-position. The ESD withstand capability is not specified for CKL models.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12AFW01-007 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12AFW01-007
High Security Keylock CKL12AFW01-007
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKL12AFW01-007
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - CKL12AFW01-007-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL12AFW01-007-ND
Keylock Switches CKL12AFW01-007-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12AFW01-007
Keylock Switches CKL12AFW01-007
Keylock Switches 19MM ON-ON FLAT KEY #007 RMVBLE 2 POS 3A

Keylock Switches 19MM ON-ON FLAT KEY #007 RMVBLE 2 POS 3A

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12AFW01-007 2300-CKL12AFW01-007 CKL12AFW01-007-ND CKL12AFW01-007
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-046 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01SC10P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole BCD Complement
View Details
3 suppliers