NKK Switches High Security Keylock CKM13ETW01-003

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKM13ETW01 is a 16mm diameter high-security keylock with a tubular key, offering a 3-position ON-OFF-ON circuit with silver contacts and solder lug terminals. It has a 90° angle of throw and a nominal operating torque of 0.08 Nm. The housing is glass fiber reinforced PBT with a brass nickel-plated key, and the base is LCP. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. It withstands 15 kV ESD, operates from -25°C to +70°C, and has a mechanical life of 30,000 cycles and electrical life of 10,000 cycles at 3A @ 250V AC resistive load. Mounting torque is 1.5 Nm maximum.

Datasheet Summary
Powered by GS/AI

The CKM13ETW01 is a 16mm diameter high-security keylock with a tubular key, offering a 3-position ON-OFF-ON circuit with silver contacts and solder lug terminals. It has a 90° angle of throw and a nominal operating torque of 0.08 Nm. The housing is glass fiber reinforced PBT with a brass nickel-plated key, and the base is LCP. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. It withstands 15 kV ESD, operates from -25°C to +70°C, and has a mechanical life of 30,000 cycles and electrical life of 10,000 cycles at 3A @ 250V AC resistive load. Mounting torque is 1.5 Nm maximum.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM13ETW01-003 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM13ETW01-003
High Security Keylock CKM13ETW01-003
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKM13ETW01-003-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKM13ETW01-003-ND
Keylock Switches CKM13ETW01-003-ND
Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKM13ETW01-003
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM13ETW01-003
Keylock Switches CKM13ETW01-003
Keylock Switches 16mm ON-OFF-ON

Keylock Switches 16mm ON-OFF-ON

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM13ETW01-003 CKM13ETW01-003-ND 2300-CKM13ETW01-003 CKM13ETW01-003
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12AFW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01KR16H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Rotary Switches - 360-3301-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
High Security Keylock - CKL12ATW01-050 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers